CERES, STANDARD SIZE, 5A, 04 PIN
CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-BD-04PMFP-LC7001-ND | 47W9505 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |