XLOK, B SIZE 5A CABLE CONN
Cable Assembly 3.28' (1.00m)
CBL CIRC 4POS MALE TO WIRE 3.28'
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | BD-04AFMM-QR8D01 | BD-04AFMM-QR8D01-ND | BD-04AFMM-QR8D01 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |