Amphenol Corporation Circular Cable Assemblies BD-03PMMM-SL7A01

Description
CIRC CBL 3POS PLUG TO WIRE 3.28'
Request a Quote Datasheet
Description
CIRC CBL 3POS PLUG TO WIRE 3.28'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-BD-03PMMM-SL7A01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BD-03PMMM-SL7A01-ND
Circular Cable Assemblies 1754-BD-03PMMM-SL7A01-ND
CIRC CBL 3POS PLUG TO WIRE 3.28'

CIRC CBL 3POS PLUG TO WIRE 3.28'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-BD-03PMMM-SL7A01-ND
Product Name Circular Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details