3 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, PLUG, 3 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-1077-ND | 47W9497 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 3 Position, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |