3 Position Circular Connector Receptacle, Male Pins Solder Cup
Amphenol Industrial BD-03BMMA-LL7001
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1076-ND | 8114283 | 03AC8223 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Panel mount | |
| Current Rating | 5.0 amps | ||
| Gender | Male / Plug | ||
| Geometry | Straight; Straight |