Amphenol LTW Circular Connector Assemblies BD-03BFMA-LL7001

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1079-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1079-ND
Circular Connector Assemblies 1754-1079-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Harsh Environment - BD-03BFMA-LL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
BD-03BFMA-LL7001
Connectors Circular, Harsh Environment BD-03BFMA-LL7001
Connectors Circular, Harsh Environment

Connectors Circular, Harsh Environment

Buy Now
Circular Connector Rohs Compliant Amphenol Ltw - 09AK0403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rohs Compliant Amphenol Ltw
09AK0403
Circular Connector Rohs Compliant Amphenol Ltw 09AK0403
CIRCULAR CONNECTOR ROHS COMPLIANT: YES

CIRCULAR CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw - 10AC5747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
10AC5747
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw 10AC5747
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1079-ND BD-03BFMA-LL7001 09AK0403 10AC5747
Product Name Circular Connector Assemblies Connectors Circular, Harsh Environment Circular Connector Rohs Compliant Amphenol Ltw Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
“N” Series Female Connector - 8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details