Amphenol Corporation Industrial Circular Connectors BD-03BFFA-LL7001

Description
Amphenol Industrial BD-03BFFA-LL7001
Request a Quote Datasheet
Description
Amphenol Industrial BD-03BFFA-LL7001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8114264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114264
Industrial Circular Connectors 8114264
Amphenol Industrial BD-03BFFA-LL7001

Amphenol Industrial BD-03BFFA-LL7001

Supplier's Site
Connectors Circular, Harsh Environment - BD-03BFFA-LL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
BD-03BFFA-LL7001
Connectors Circular, Harsh Environment BD-03BFFA-LL7001
Connectors Circular, Harsh Environment

Connectors Circular, Harsh Environment

Buy Now
Circular Connector Assemblies - 1754-1075-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1075-ND
Circular Connector Assemblies 1754-1075-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw - 47W9496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
47W9496
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw 47W9496
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8114264 BD-03BFFA-LL7001 1754-1075-ND 47W9496
Product Name Industrial Circular Connectors Connectors Circular, Harsh Environment Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Mounting Panel mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2791.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details