Amphenol Corporation Circular Cable Assemblies BD-03AFMM-QL8D01

Description
XLOK, B SIZE 5A CABLE CONN
Request a Quote Datasheet
Description
XLOK, B SIZE 5A CABLE CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, B SIZE 5A CABLE CONN

XLOK, B SIZE 5A CABLE CONN

Buy Now
Circular Cable Assemblies - 1754-1375-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1375-ND
Circular Cable Assemblies 1754-1375-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - BD-03AFMM-QL8D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
BD-03AFMM-QL8D01
Cable Assemblies - Circular Cable Assemblies BD-03AFMM-QL8D01
CBL CIRC 3POS MALE TO WIRE 3.28'

CBL CIRC 3POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BD-03AFMM-QL8D01 1754-1375-ND BD-03AFMM-QL8D01
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details