Amphenol LTW Circular Connector Assemblies BD-02RMMS-SC7001

Description
CERES, STANDARD SIZE, PLASTIC, 5
Request a Quote Datasheet
Description
CERES, STANDARD SIZE, PLASTIC, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-BD-02RMMS-SC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-BD-02RMMS-SC7001-ND
Circular Connector Assemblies 1754-BD-02RMMS-SC7001-ND
CERES, STANDARD SIZE, PLASTIC, 5

CERES, STANDARD SIZE, PLASTIC, 5

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
BD-02RMMS-SC7001
Unspecified Connectors BD-02RMMS-SC7001
Ceres, Standard Size, Plastic, 5A, 02 pi

Ceres, Standard Size, Plastic, 5A, 02 pi

Buy Now
Connector, Circular, Plug, 2Pos, Panel; Product Range Amphenol Ltw - 47W9494 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Plug, 2Pos, Panel; Product Range Amphenol Ltw
47W9494
Connector, Circular, Plug, 2Pos, Panel; Product Range Amphenol Ltw 47W9494
CONNECTOR, CIRCULAR, PLUG, 2POS, PANEL; Product Range:Standard (B) Series; No. of Contacts:2Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONNECTOR, CIRCULAR, PLUG, 2POS, PANEL; Product Range:Standard (B) Series; No. of Contacts:2Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-BD-02RMMS-SC7001-ND BD-02RMMS-SC7001 47W9494
Product Name Circular Connector Assemblies Unspecified Connectors Connector, Circular, Plug, 2Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details