CERES, STANDARD SIZE, 5A, 02 PIN
CIRCULAR CONNECTOR, PLUG, 2 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-BD-02PMMP-SC7001-ND | 47W9492 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 2 Position, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |