Amphenol LTW Circular Connector Assemblies BD-02BFMA-LL7001

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1371-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1371-ND
Circular Connector Assemblies 1754-1371-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 8114217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114217
Industrial Circular Connectors 8114217
Amphenol Industrial BD-02BFMA-LL7001

Amphenol Industrial BD-02BFMA-LL7001

Supplier's Site
Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw - 65AH3928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw
65AH3928
Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw 65AH3928
CIRCULAR CONNECTOR, RCPT, 2POS, CABLE ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, RCPT, 2POS, CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw - 47W9489 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw
47W9489
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw 47W9489
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1371-ND 8114217 65AH3928
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 5.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers