Amphenol Corporation Circular Connector Assemblies BD-02BFFA-SL7001

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1370-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1370-ND
Circular Connector Assemblies 1754-1370-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw - 47W9488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw
47W9488
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw 47W9488
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1370-ND 47W9488
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details