Amphenol Corporation Industrial Circular Connectors BD-02BFFA-LL7001

Description
Amphenol Industrial BD-02BFFA-LL7001
Request a Quote Datasheet
Description
Amphenol Industrial BD-02BFFA-LL7001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8114255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114255
Industrial Circular Connectors 8114255
Amphenol Industrial BD-02BFFA-LL7001

Amphenol Industrial BD-02BFFA-LL7001

Supplier's Site
Circular Connector Assemblies - 1754-1369-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1369-ND
Circular Connector Assemblies 1754-1369-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw - 65AH3927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw
65AH3927
Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw 65AH3927
CIRCULAR CONNECTOR, RCPT, 2POS, CABLE ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, RCPT, 2POS, CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw - 47W9487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw
47W9487
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Ltw 47W9487
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8114255 1754-1369-ND 65AH3927
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Rcpt, 2Pos, Cable Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details