Amphenol Corporation Circular Cable Assemblies BD-02AFMM-QL8D02

Description
CIRC CBL 2POS RCPT TO WIRE 6.56'
Request a Quote Datasheet
Description
CIRC CBL 2POS RCPT TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-BD-02AFMM-QL8D02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BD-02AFMM-QL8D02-ND
Circular Cable Assemblies 1754-BD-02AFMM-QL8D02-ND
CIRC CBL 2POS RCPT TO WIRE 6.56'

CIRC CBL 2POS RCPT TO WIRE 6.56'

Buy Now Datasheet
XLOK, B SIZE 5A CABLE CONN

XLOK, B SIZE 5A CABLE CONN

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-BD-02AFMM-QL8D02-ND BD-02AFMM-QL8D02
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details