Amphenol Corporation Circular Cable Assemblies BBD-06AMMM-QL8F04

Description
XLOK, B-10A+5A, 6, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, B-10A+5A, 6, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, B-10A+5A, 6, CABLE W/SR

XLOK, B-10A+5A, 6, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-BBD-06AMMM-QL8F04-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BBD-06AMMM-QL8F04-ND
Circular Cable Assemblies 1754-BBD-06AMMM-QL8F04-ND
CIR CBL 6POS PLUG TO WIRE 13.12'

CIR CBL 6POS PLUG TO WIRE 13.12'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number BBD-06AMMM-QL8F04 1754-BBD-06AMMM-QL8F04-ND
Product Name Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details