Amphenol Corporation Circular Cable Assemblies BBD-06AFMM-QL8F03

Description
XLOK, B-10A+5A, 6, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, B-10A+5A, 6, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, B-10A+5A, 6, CABLE W/SR

XLOK, B-10A+5A, 6, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-BBD-06AFMM-QL8F03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BBD-06AFMM-QL8F03-ND
Circular Cable Assemblies 1754-BBD-06AFMM-QL8F03-ND
CIRC CBL 6POS RCPT TO WIRE 9.84'

CIRC CBL 6POS RCPT TO WIRE 9.84'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number BBD-06AFMM-QL8F03 1754-BBD-06AFMM-QL8F03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2500/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers