Amphenol Corporation Circular Cable Assemblies BBD-06AFFM-QL8F05

Description
CIRC CBL 6POS RCPT TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 6POS RCPT TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-BBD-06AFFM-QL8F05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BBD-06AFFM-QL8F05-ND
Circular Cable Assemblies 1754-BBD-06AFFM-QL8F05-ND
CIRC CBL 6POS RCPT TO WIRE 16.4'

CIRC CBL 6POS RCPT TO WIRE 16.4'

Buy Now Datasheet
XLOK, B-10A+5A, 6, CABLE W/SR

XLOK, B-10A+5A, 6, CABLE W/SR

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-BBD-06AFFM-QL8F05-ND BBD-06AFFM-QL8F05
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details