20-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol LTW SSL Series Socket Connector Housings; Wire RoHS Compliant: Yes
CONN SSL PIN CONT 20-22AWG CRIMP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1754-1-ND | 12AC6415 | BBA00010667 |
| Product Name | Solid State Lighting Connector Contacts | Contact, Pin, 22-20Awg, Crimp; Product Range Amphenol Ltw | Solid State Lighting Connector Contacts |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |