Amphenol LTW Circular Connector Assemblies BB-04BMMA-QL8MPP

Description
X-LOK, STANDARD SIZE, 10A, 04 PI
Request a Quote Datasheet
Description
X-LOK, STANDARD SIZE, 10A, 04 PI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-BB-04BMMA-QL8MPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-BB-04BMMA-QL8MPP-ND
Circular Connector Assemblies 1754-BB-04BMMA-QL8MPP-ND
X-LOK, STANDARD SIZE, 10A, 04 PI

X-LOK, STANDARD SIZE, 10A, 04 PI

Buy Now Datasheet
Standard Assy X-Lok4Pin Mconn Mpin,od6-8; Product Range Amphenol Ltw - 22AC8014 - Newark, An Avnet Company
Chicago, IL, United States
Standard Assy X-Lok4Pin Mconn Mpin,od6-8; Product Range Amphenol Ltw
22AC8014
Standard Assy X-Lok4Pin Mconn Mpin,od6-8; Product Range Amphenol Ltw 22AC8014
STANDARD ASSY X-LOK4PIN MCONN MPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

STANDARD ASSY X-LOK4PIN MCONN MPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-BB-04BMMA-QL8MPP-ND 22AC8014
Product Name Circular Connector Assemblies Standard Assy X-Lok4Pin Mconn Mpin,od6-8; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details