Amphenol LTW Circular Connector Assemblies BB-04BFFA-QL8MPP

Description
X-LOK, STANDARD SIZE, 10A, 04 PI
Request a Quote Datasheet
Description
X-LOK, STANDARD SIZE, 10A, 04 PI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-BB-04BFFA-QL8MPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-BB-04BFFA-QL8MPP-ND
Circular Connector Assemblies 1754-BB-04BFFA-QL8MPP-ND
X-LOK, STANDARD SIZE, 10A, 04 PI

X-LOK, STANDARD SIZE, 10A, 04 PI

Buy Now Datasheet
Standard Assy X-Lok4Pin Fconn Fpin,od6-8; Product Range Amphenol Ltw - 22AC8013 - Newark, An Avnet Company
Chicago, IL, United States
Standard Assy X-Lok4Pin Fconn Fpin,od6-8; Product Range Amphenol Ltw
22AC8013
Standard Assy X-Lok4Pin Fconn Fpin,od6-8; Product Range Amphenol Ltw 22AC8013
STANDARD ASSY X-LOK4PIN FCONN FPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

STANDARD ASSY X-LOK4PIN FCONN FPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-BB-04BFFA-QL8MPP-ND 22AC8013
Product Name Circular Connector Assemblies Standard Assy X-Lok4Pin Fconn Fpin,od6-8; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2603-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers