Amphenol Corporation Circular Cable Assemblies BB-03PMFM-SL7A05

Description
CIRC CBL 3POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 3POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-BB-03PMFM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BB-03PMFM-SL7A05-ND
Circular Cable Assemblies 1754-BB-03PMFM-SL7A05-ND
CIRC CBL 3POS PLUG TO WIRE 16.4'

CIRC CBL 3POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-BB-03PMFM-SL7A05-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details