Amphenol LTW Industrial Circular Connectors BB-03BFMA-QL8SPP

Description
Amphenol Industrial BB-03BFMA-QL8SPP
Request a Quote Datasheet
Description
Amphenol Industrial BB-03BFMA-QL8SPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1749286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749286
Industrial Circular Connectors 1749286
Amphenol Industrial BB-03BFMA-QL8SPP

Amphenol Industrial BB-03BFMA-QL8SPP

Supplier's Site
Circular Connector Assemblies - 1754-BB-03BFMA-QL8SPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-BB-03BFMA-QL8SPP-ND
Circular Connector Assemblies 1754-BB-03BFMA-QL8SPP-ND
X-LOK, STANDARD SIZE, 10A, 03 PI

X-LOK, STANDARD SIZE, 10A, 03 PI

Buy Now Datasheet
Standard Assy X-Lok3Pin Fconn Mpin,od5-6; Product Range Amphenol Ltw - 22AC8010 - Newark, An Avnet Company
Chicago, IL, United States
Standard Assy X-Lok3Pin Fconn Mpin,od5-6; Product Range Amphenol Ltw
22AC8010
Standard Assy X-Lok3Pin Fconn Mpin,od5-6; Product Range Amphenol Ltw 22AC8010
STANDARD ASSY X-LOK3PIN FCONN MPIN,OD5-6; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

STANDARD ASSY X-LOK3PIN FCONN MPIN,OD5-6; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1749286 1754-BB-03BFMA-QL8SPP-ND 22AC8010
Product Name Industrial Circular Connectors Circular Connector Assemblies Standard Assy X-Lok3Pin Fconn Mpin,od5-6; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823589-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Solder Lug Connectors - 36-1274-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Flat
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details