Amphenol LTW Circular Connector Assemblies BB-03BFMA-QL8MPP

Description
X-LOK, STANDARD SIZE, 10A, 03 PI
Request a Quote Datasheet
Description
X-LOK, STANDARD SIZE, 10A, 03 PI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-BB-03BFMA-QL8MPP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-BB-03BFMA-QL8MPP-ND
Circular Connector Assemblies 1754-BB-03BFMA-QL8MPP-ND
X-LOK, STANDARD SIZE, 10A, 03 PI

X-LOK, STANDARD SIZE, 10A, 03 PI

Buy Now Datasheet
Standard Assy X-Lok3Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw - 22AC8009 - Newark, An Avnet Company
Chicago, IL, United States
Standard Assy X-Lok3Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw
22AC8009
Standard Assy X-Lok3Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw 22AC8009
STANDARD ASSY X-LOK3PIN FCONN MPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

STANDARD ASSY X-LOK3PIN FCONN MPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-BB-03BFMA-QL8MPP-ND 22AC8009
Product Name Circular Connector Assemblies Standard Assy X-Lok3Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data