Amphenol LTW Circular Connector Assemblies BB-03BFMA-LL6001

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - BB-03BFMA-LL6001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
BB-03BFMA-LL6001-ND
Circular Connector Assemblies BB-03BFMA-LL6001-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
BB-03BFMA-LL6001
Unspecified Connectors BB-03BFMA-LL6001
Ceres, Standard Size, Plastic, 10A, 03 p

Ceres, Standard Size, Plastic, 10A, 03 p

Buy Now
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw - 47W9478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
47W9478
Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw 47W9478
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BB-03BFMA-LL6001-ND BB-03BFMA-LL6001 47W9478
Product Name Circular Connector Assemblies Unspecified Connectors Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details