Amphenol LTW Circular Connector Assemblies BB-02BMFA-QL8MPP

Description
2 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
2 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1232-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1232-ND
Circular Connector Assemblies 1754-1232-ND
2 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

2 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
X-Lok, Standard Size, 10A, 02 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw - 50AC1792 - Newark, An Avnet Company
Chicago, IL, United States
X-Lok, Standard Size, 10A, 02 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw
50AC1792
X-Lok, Standard Size, 10A, 02 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw 50AC1792
X-Lok, Standard Size, 10A, 02 Pins, Field Installable, Straight RoHS Compliant: Yes

X-Lok, Standard Size, 10A, 02 Pins, Field Installable, Straight RoHS Compliant: Yes

Supplier's Site
Standard Assy X-Lok2Pin Mconn Fpin,od6-8; Product Range Amphenol Ltw - 22AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Standard Assy X-Lok2Pin Mconn Fpin,od6-8; Product Range Amphenol Ltw
22AC8008
Standard Assy X-Lok2Pin Mconn Fpin,od6-8; Product Range Amphenol Ltw 22AC8008
STANDARD ASSY X-LOK2PIN MCONN FPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

STANDARD ASSY X-LOK2PIN MCONN FPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1232-ND 50AC1792 22AC8008
Product Name Circular Connector Assemblies X-Lok, Standard Size, 10A, 02 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw Standard Assy X-Lok2Pin Mconn Fpin,od6-8; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products