Amphenol Corporation Circular Cable Assemblies BB-02BFMM-SR6A05

Description
CBL 2POS RCPT RA TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 2POS RCPT RA TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-BB-02BFMM-SR6A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BB-02BFMM-SR6A05-ND
Circular Cable Assemblies 1754-BB-02BFMM-SR6A05-ND
CBL 2POS RCPT RA TO WIRE 16.4'

CBL 2POS RCPT RA TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-BB-02BFMM-SR6A05-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details