Amphenol LTW Circular Connector Assemblies BB-02BFMA-SL7001

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - BB-02BFMA-SL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
BB-02BFMA-SL7001-ND
Circular Connector Assemblies BB-02BFMA-SL7001-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connector, Circular, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw - 47W9474 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw
47W9474
Connector, Circular, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw 47W9474
CONNECTOR, CIRCULAR, RCPT, 2POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 2POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BB-02BFMA-SL7001-ND 47W9474
Product Name Circular Connector Assemblies Connector, Circular, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers