Amphenol LTW Industrial Circular Connectors BB-02BFMA-QL8MPP

Description
X-Lok, Standard Size, Plastic, 10A, 02 p
Request a Quote Datasheet
Description
X-Lok, Standard Size, Plastic, 10A, 02 p
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 192995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
192995
Industrial Circular Connectors 192995
X-Lok, Standard Size, Plastic, 10A, 02 p

X-Lok, Standard Size, Plastic, 10A, 02 p

Supplier's Site
Circular Connector Assemblies - 1754-1231-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1231-ND
Circular Connector Assemblies 1754-1231-ND
2 (Power) Position Circular Connector Plug, Male Pins Crimp

2 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Standard Assy X-Lok2Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw - 22AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Standard Assy X-Lok2Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw
22AC8007
Standard Assy X-Lok2Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw 22AC8007
STANDARD ASSY X-LOK2PIN FCONN MPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

STANDARD ASSY X-LOK2PIN FCONN MPIN,OD6-8; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site
Circular Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw - 50AC1789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw
50AC1789
Circular Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw 50AC1789
CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Push-Pull; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Push-Pull; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192995 1754-1231-ND 22AC8007 50AC1789
Product Name Industrial Circular Connectors Circular Connector Assemblies Standard Assy X-Lok2Pin Fconn Mpin,od6-8; Product Range Amphenol Ltw Circular Conn, Rcpt, 2Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data