Amphenol Corporation Circular Cable Assemblies BB-02AFFM-QL8E01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1163-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1163-ND
Circular Cable Assemblies 1754-1163-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
XLOK, B SIZE 10A CABLE CONN

XLOK, B SIZE 10A CABLE CONN

Buy Now
Cir Cable Assy, 2Pos Rcpt-Free End, 3.3 ; Connector Type A Amphenol Ltw - 03AC7817 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, 2Pos Rcpt-Free End, 3.3 ; Connector Type A Amphenol Ltw
03AC7817
Cir Cable Assy, 2Pos Rcpt-Free End, 3.3 ; Connector Type A Amphenol Ltw 03AC7817
CIR CABLE ASSY, 2POS RCPT-FREE END, 3.3 ; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

CIR CABLE ASSY, 2POS RCPT-FREE END, 3.3 ; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - BB-02AFFM-QL8E01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
BB-02AFFM-QL8E01
Cable Assemblies - Circular Cable Assemblies BB-02AFFM-QL8E01
CBL CIRC 2POS FEM TO WIRE 3.28'

CBL CIRC 2POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-1163-ND BB-02AFFM-QL8E01 03AC7817 BB-02AFFM-QL8E01
Product Name Circular Cable Assemblies Cir Cable Assy, 2Pos Rcpt-Free End, 3.3 ; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details