Amphenol Corporation Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors BARO-AF-PRIME-DIP-MINI

Description
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ7985 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
37AJ7985
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 37AJ7985
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes

PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:-; Product Range:ACPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ7985
Product Name Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - MS5803-01BA - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure Sensors, Transducers - Industrial - 725-1647-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details