Amphenol Corporation Product Range Amphenol Pcd BACC63DF0320PC.

Description
Product Range:BACC63 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
Product Range:BACC63 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Pcd - 23AC2801 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Pcd
23AC2801
Product Range Amphenol Pcd 23AC2801
Product Range:BACC63 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Plating:Gold RoHS Compliant: Yes

Product Range:BACC63 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC2801
Product Name Product Range Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details