Amphenol Corporation 5015 Rr 7C 7#8 Pin Recp Rohs Compliant Amphenol BACC63CD24A10PZH

Description
5015 RR 7C 7#8 PIN RECP
Request a Quote
Description
5015 RR 7C 7#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol BACC63CD24A10PZH - PEI-Genesis
Philadelphia, PA, United States
5015 RR 7C 7#8 PIN RECP

5015 RR 7C 7#8 PIN RECP

Buy Now
5015 Rr 7C 7#8 Pin Recp Rohs Compliant Amphenol - 46Y3520 - Newark, An Avnet Company
Chicago, IL, United States
5015 Rr 7C 7#8 Pin Recp Rohs Compliant Amphenol
46Y3520
5015 Rr 7C 7#8 Pin Recp Rohs Compliant Amphenol 46Y3520
5015 RR 7C 7#8 PIN RECP ROHS COMPLIANT: NO

5015 RR 7C 7#8 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol BACC63CD24A10PZH 46Y3520
Product Name 5015 Rr 7C 7#8 Pin Recp Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details