Amphenol Corporation Coaxial Adapters B7071A1-ND3G-75

Description
BNC RF coaxl adaptor, jack-jack, 75 ohm
Request a Quote Datasheet
Description
BNC RF coaxl adaptor, jack-jack, 75 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7009483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
7009483
Coaxial Adapters 7009483
BNC RF coaxl adaptor, jack-jack, 75 ohm

BNC RF coaxl adaptor, jack-jack, 75 ohm

Supplier's Site
Coaxial Adapters - 1702534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1702534
Coaxial Adapters 1702534
BNC RF coaxl adaptor, jack-jack, 75 ohm

BNC RF coaxl adaptor, jack-jack, 75 ohm

Supplier's Site
Adapter, Bnc, Jack-Jack, 75 Ohm; Convert From Coax Type Amphenol Rf - 85K8307 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc, Jack-Jack, 75 Ohm; Convert From Coax Type Amphenol Rf
85K8307
Adapter, Bnc, Jack-Jack, 75 Ohm; Convert From Coax Type Amphenol Rf 85K8307
ADAPTER, BNC, JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

ADAPTER, BNC, JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 7009483 85K8307
Product Name Coaxial Adapters Adapter, Bnc, Jack-Jack, 75 Ohm; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 1222188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details