The Amphenol RF BNC Coaxial Straight Jack, part number 23M5350, is designed for 50-ohm applications and is constructed from phosphor bronze, ensuring durability and reliability. This connector is RoHS compliant, making it suitable for environmentally conscious projects. It features a crimp termination method, which allows for secure connections in various RF applications. The connector is compatible with specific crimp tools and is designed for use with cables that meet the specified diameter requirements. This product is ideal for engineers looking for a robust and compliant RF connector for their designs.
RF / Coaxial Connector, BNC Coaxial, Straight Jack, 50 ohm, Phosphor Bronze RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 7009467 | 1617209 | 23M5350 |
| Product Name | Coaxial Connectors | Coaxial Connectors | Rf / Coaxial Connector, Bnc Coaxial, Straight Jack, 50 Ohm, Phosphor Bronze Rohs Compliant Amphenol Rf |
| Gender | Male / Plug; Female / Jack | Female / Jack |