CONNECTOR, BNC, BULKHEAD JACK, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 7009445 | 23M5344 |
| Product Name | Coaxial Connectors | Connector, Bnc, Bulkhead Jack, 50 Ohm; Connector Type Amphenol Rf |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight; Straight | Straight; Straight Bulkhead Jack |
| Termination | Solder | Solder |