Amphenol Corporation Electronic Connector B6251C1-NT3G-50

Description
RF BNC Connector, Female, Board Mount, Solder Terminal, Jack Product overview: B6251C1-NT3G-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-B6251C1-NT3G-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF BNC Connector, Female, Board Mount, Solder Terminal, Jack Product overview: B6251C1-NT3G-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-B6251C1-NT3G-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2007-B6251C1-NT3G-50
Electronic Connector 2007-B6251C1-NT3G-50
RF BNC Connector, Female, Board Mount, Solder Terminal, Jack Product overview: B6251C1-NT3G-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-B6251C1-NT3G-50 can be used for catalog matching and distributor lookup.

RF BNC Connector, Female, Board Mount, Solder Terminal, Jack Product overview: B6251C1-NT3G-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-B6251C1-NT3G-50 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - B6251C1-NT3G-50 - 1029181-B6251C1-NT3G-50 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - B6251C1-NT3G-50
1029181-B6251C1-NT3G-50
Coaxial Connectors (RF) - B6251C1-NT3G-50 1029181-B6251C1-NT3G-50
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029181-B6251C1-NT3G -50 Connector Type: BNC, Coaxial Termination: Solder Contact Material: Bronze Gender: Female Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Insulation Material: Polytetrafluoroethyl ene Body Material: Brass Body Plating: Nickel Frequency: 4 GHz Categories: Coaxial Connectors(RF) Max Frequency: 4 GHz Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 5-1634521-0; 5-1634503-1; 5227222-3; B6251F1-NT3G-50; B6251G1-NPP3G-50; 73100-0105; 73415-1471B6251C1NT3 G50; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029181-B6251C1-NT3G-50
Connector Type: BNC, Coaxial
Termination: Solder
Contact Material: Bronze
Gender: Female
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Insulation Material: Polytetrafluoroethylene
Body Material: Brass
Body Plating: Nickel
Frequency: 4 GHz
Categories: Coaxial Connectors(RF)
Max Frequency: 4 GHz
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 5-1634521-0; 5-1634503-1; 5227222-3; B6251F1-NT3G-50; B6251G1-NPP3G-50; 73100-0105; 73415-1471B6251C1NT3G50;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC

Buy Now
Coaxial Connectors - 7009391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7009391
Coaxial Connectors 7009391
BNC Straight Board mount Jack 50 ohm

BNC Straight Board mount Jack 50 ohm

Supplier's Site
Connector, Bnc, Jack, Str, 50 Ohm, Pcb; Connector Type Amphenol Rf - 23M5339 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, Str, 50 Ohm, Pcb; Connector Type Amphenol Rf
23M5339
Connector, Bnc, Jack, Str, 50 Ohm, Pcb; Connector Type Amphenol Rf 23M5339
CONNECTOR, BNC, JACK, STR, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, STR, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors
Product Number 2007-B6251C1-NT3G-50 1029181-B6251C1-NT3G-50 7009391 23M5339
Product Name Electronic Connector Coaxial Connectors (RF) - B6251C1-NT3G-50 Coaxial Connectors Connector, Bnc, Jack, Str, 50 Ohm, Pcb; Connector Type Amphenol Rf
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Solder Through hole Through Hole Vertical
Mounting Through Hole Pcb mount
Unlock Full Specs
to access all available technical data