Amphenol RF B6121E1-ND3G-5-50
Amphenol RF B6121E1-ND3G-5-50
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 7009388 | 23M5338 |
| Product Name | Coaxial Connectors | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight; Straight | Straight; Straight Jack |
| Termination | Crimp | Crimp |