Amphenol RF B5072A1-ND3G-50 RF Adapter
Amphenol RF B5072A1-ND3G-50 RF Adapter
RF/COAXIAL ADAPTER, BNC PLUG-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 7009379 | 23M5322 |
| Product Name | Coaxial Adapters | Rf/coaxial Adapter, Bnc Plug-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; Type F | BNC |