BTB 0.8 FLOATING, BTB Connector, Pitch 0.80mm, Height 18.2mm, Vertical orientation, Receptacle, 80 position, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Board to Board 0.80mm Floating, part number B4101B7L111280E100
Connector
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | B4101B7L111280E100 | B4101B7L111280E100 | 609-B4101B7L111280E100DKR-ND |
| Product Name | BTB 0.8 FLOATING | Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Board to Board Connector | Header, Center Strip Contacts | |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.5 amps |