Amphenol Communications Solutions Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions B407-1B7L1-11260-E100

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 43AJ7028 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
43AJ7028
Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 43AJ7028
MEZZANINE CONN, R/A RCPT, 60POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze

MEZZANINE CONN, R/A RCPT, 60POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze

Supplier's Site Datasheet
Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 03AJ0088 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
03AJ0088
Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 03AJ0088
MEZZANINE CONN, R/A RCPT, 60POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze

MEZZANINE CONN, R/A RCPT, 60POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number B407-1B7L1-11260-E100 43AJ7028
Product Name Mezzanine Conn, R/a Rcpt, 60Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NA3S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details