Amphenol Communications Solutions Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions B406-1B7L1-11290-E100

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 43AJ7027 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
43AJ7027
Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 43AJ7027
MEZZANINE CONN, HEADER, 90POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

MEZZANINE CONN, HEADER, 90POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

Supplier's Site Datasheet
Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 03AJ0087 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
03AJ0087
Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 03AJ0087
MEZZANINE CONN, HEADER, 90POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

MEZZANINE CONN, HEADER, 90POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number B406-1B7L1-11290-E100 43AJ7027
Product Name Mezzanine Conn, Header, 90Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details