FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 5.0mm, Vertical orientation, Socket, 100 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B3291B7L1112A0E100
100 Position Connector Receptacle, Floating Surface Mount Gold
100 Position Connector Receptacle, Floating Surface Mount Gold
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM
FBTB P0.5 ,100P, RECEPTACLE, SPO
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | B3291B7L1112A0E100 | 609-B3291B7L1112A0E100TR-ND | 70AJ5752 | 09AK0690 | B3291B7L1112A0E100 |
| Product Name | FloatCombo™ 0.50mm | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Termination | Surface Mount | ||||
| Voltage Rating | 50 volts | ||||
| Category | Board to Board Connector |