FloatCombo™ 0.50mm, BTB Connector, Pitch 0.50mm, Housing Height 13.4mm, Vertical orientation, Plug, 60 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B3261B7L111260E100
B326-1B7L1-11260-E10
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | B3261B7L111260E100 | 609-B3261B7L111260E100TR-ND |
| Product Name | FloatCombo™ 0.50mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts |
| Gender | Male / Plug | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts |