Amphenol Corporation FloatCombo™ 0.50mm B3241B7L111260E100

Description
FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 6.4mm, Vertical orientation, Plug, 60 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B3241B7L111260E100
Request a Quote Datasheet
Description
FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 6.4mm, Vertical orientation, Plug, 60 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B3241B7L111260E100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FloatCombo™ 0.50mm - B3241B7L111260E100 - Amphenol Communications Solutions
Nashua, NH, United States
FloatCombo™ 0.50mm
B3241B7L111260E100
FloatCombo™ 0.50mm B3241B7L111260E100
FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 6.4mm, Vertical orientation, Plug, 60 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B3241B7L111260E100

FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 6.4mm, Vertical orientation, Plug, 60 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B3241B7L111260E100

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-B3241B7L111260E100TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-B3241B7L111260E100TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-B3241B7L111260E100TR-ND
60 Position Connector Plug, Floating Surface Mount Gold

60 Position Connector Plug, Floating Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-B3241B7L111260E100DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-B3241B7L111260E100DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-B3241B7L111260E100DKR-ND
60 Position Connector Plug, Floating Surface Mount Gold

60 Position Connector Plug, Floating Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-B3241B7L111260E100CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-B3241B7L111260E100CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-B3241B7L111260E100CT-ND
60 Position Connector Plug, Floating Surface Mount Gold

60 Position Connector Plug, Floating Surface Mount Gold

Buy Now Datasheet
Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm Amphenol Communications Solutions - 09AK0654 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm Amphenol Communications Solutions
09AK0654
Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm Amphenol Communications Solutions 09AK0654
MEZZANINE CONN, PLUG, 60POS, 2ROW, 0.5MM

MEZZANINE CONN, PLUG, 60POS, 2ROW, 0.5MM

Supplier's Site
Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions - 70AJ5751 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions
70AJ5751
Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions 70AJ5751
MEZZANINE CONN, PLUG, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, PLUG, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
B3241B7L111260E100
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) B3241B7L111260E100
FBTB P0.5 ,60P, PLUG, SPOT PLATI

FBTB P0.5 ,60P, PLUG, SPOT PLATI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number B3241B7L111260E100 609-B3241B7L111260E100TR-ND 09AK0654 70AJ5751 B3241B7L111260E100
Product Name FloatCombo™ 0.50mm Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm Amphenol Communications Solutions Mezzanine Conn, Plug, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Floating Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-088LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details