FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 8.4mm, Vertical orientation, Plug, 100 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B3221B7L1112A0E100
100 Position Connector Plug, Floating Surface Mount Gold
100 Position Connector Plug, Floating Surface Mount Gold
100 Position Connector Plug, Floating Surface Mount Gold
MEZZANINE CONN, PLUG, 100POS, 2ROW0.5MM
MEZZANINE CONN, PLUG, 100POS, 2ROW0.5MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
FBTB P0.5 ,100P, PLUG, SPOT PLAT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | B3221B7L1112A0E100 | 609-B3221B7L1112A0E100CT-ND | 09AK0644 | 70AJ5749 | B3221B7L1112A0E100 |
| Product Name | FloatCombo™ 0.50mm | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Plug, 100Pos, 2Row0.5Mm Amphenol Communications Solutions | Mezzanine Conn, Plug, 100Pos, 2Row0.5Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Floating | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | ||||
| Termination | Surface Mount | ||||
| Voltage Rating | 50 volts |