Amphenol Corporation Coaxial Connectors B1121E1-ND3G-5-50

Description
Amphenol RF B1121E1-ND3G-5-50
Request a Quote Datasheet
Description
Amphenol RF B1121E1-ND3G-5-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 7009344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7009344
Coaxial Connectors 7009344
Amphenol RF B1121E1-ND3G-5-50

Amphenol RF B1121E1-ND3G-5-50

Supplier's Site
Coaxial Connectors - 1617203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1617203
Coaxial Connectors 1617203
Amphenol RF B1121E1-ND3G-5-50

Amphenol RF B1121E1-ND3G-5-50

Supplier's Site
Rf/coax, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 23M5299 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
23M5299
Rf/coax, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 23M5299
RF/COAX, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAX, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Coaxial Connectors
Product Number 7009344 1617203 23M5299
Product Name Coaxial Connectors Coaxial Connectors Rf/coax, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data