Amphenol RF B1121A1-ND3G-3-75
Amphenol RF B1121A1-ND3G-3-75
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 7009332 | 23M5297 |
| Product Name | Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |
| Geometry | Straight; Straight | Straight; Straight Plug |
| Termination | Crimp | Crimp |