Amphenol Corporation Connector, Bnc, R/a Plug, 75 Ohm, Crimp, Cable; Connector Type Amphenol Rf B1112A1-ND3G-3-75

Description
CONNECTOR, BNC, R/A PLUG, 75 OHM, CRIMP, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BNC, R/A PLUG, 75 OHM, CRIMP, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Bnc, R/a Plug, 75 Ohm, Crimp, Cable; Connector Type Amphenol Rf - 34M5291 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, R/a Plug, 75 Ohm, Crimp, Cable; Connector Type Amphenol Rf
34M5291
Connector, Bnc, R/a Plug, 75 Ohm, Crimp, Cable; Connector Type Amphenol Rf 34M5291
CONNECTOR, BNC, R/A PLUG, 75 OHM, CRIMP, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

CONNECTOR, BNC, R/A PLUG, 75 OHM, CRIMP, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 34M5291
Product Name Connector, Bnc, R/a Plug, 75 Ohm, Crimp, Cable; Connector Type Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1120616 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Clamp
View Details
Coaxial Adapters - TE-A-185292-FF - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
RF Coaxial Panel Mount Connector - 5289-135-2CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details