FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 14.13mm, Vertical orientation, Plug, 100 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B07P-3K1B1-AA1A0-111
FLOATING BTB CONNECTOR, P=0.50MM
FLOATING BTB CONNECTOR, P=0.50MM
FLOATING BTB CONNECTOR, P=0.50MM
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | B07P3K1B1AA1A01110 | 609-B07P3K1B1AA1A01110DKR-ND |
| Product Name | FloatCombo™ 0.50mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts |
| Gender | Male / Plug | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts |