FloatCombo™ 0.50mm, BTB Connector, Pitch 0.50mm, Housing Height 9.13mm, Vertical orientation, Plug, 120 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B06P3G1B1AA1B01110
B06P-3G1B1-AA1B0-111
B06P-3G1B1-AA1B0-111
B06P-3G1B1-AA1B0-111
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | B06P3G1B1AA1B01110 | 609-B06P3G1B1AA1B01110CT-ND |
| Product Name | FloatCombo™ 0.50mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts |
| Gender | Male / Plug | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts |